Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089932-S29GL256P90T
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Density: 256 Mb
Categories: OEM Parts( S )
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089932-S29GL256P90TFI020 |
| Product Name | OEM Parts - OEM Parts ( S ) - S29GL256P90TFI020 |