Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL256P90TFCR13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135518-S29GL256P90TF CR13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135518-S29GL256P90TF CR13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 135518-S29GL256P90TFCR13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
135518-S29GL256P90TFCR13
Integrated Circuits(ICs) 135518-S29GL256P90TFCR13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135518-S29GL256P90TF CR13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 135518-S29GL256P90TFCR13
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL256P90TFCR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P90TFCR13
Integrated Circuits (ICs) - Memory S29GL256P90TFCR13
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 135518-S29GL256P90TFCR13 S29GL256P90TFCR13
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 16-4072-01A-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details