Cypress Semiconductor Corp. Memory - Flash - S29GL256P11FFIS20 S29GL256P11FFIS20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 802407-S29GL256P11FF IS20 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 110ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 802407-S29GL256P11FF IS20 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 110ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256P11FFIS20 - 802407-S29GL256P11FFIS20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256P11FFIS20
802407-S29GL256P11FFIS20
Memory - Flash - S29GL256P11FFIS20 802407-S29GL256P11FFIS20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 802407-S29GL256P11FF IS20 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 110ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 802407-S29GL256P11FFIS20
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 110ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S29GL256P11FFIS20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P11FFIS20
Integrated Circuits (ICs) - Memory S29GL256P11FFIS20
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 256M PARALLEL 64BGA - 217-S29GL256P11FFIS20 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M PARALLEL 64BGA
217-S29GL256P11FFIS20
IC FLASH 256M PARALLEL 64BGA 217-S29GL256P11FFIS20
IC FLASH 256M PARALLEL 64BGA

IC FLASH 256M PARALLEL 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 802407-S29GL256P11FFIS20 S29GL256P11FFIS20 217-S29GL256P11FFIS20
Product Name Memory - Flash - S29GL256P11FFIS20 Integrated Circuits (ICs) - Memory IC FLASH 256M PARALLEL 64BGA
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Address Bus Width 8 bits
View Details
5 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details