Cypress Semiconductor Corp. Memory - Unclassified Memory - S29GL256N11FFA02 S29GL256N11FFA02

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 186199-S29GL256N11FF A02 Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 186199-S29GL256N11FF A02 Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - S29GL256N11FFA02 - 186199-S29GL256N11FFA02 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - S29GL256N11FFA02
186199-S29GL256N11FFA02
Memory - Unclassified Memory - S29GL256N11FFA02 186199-S29GL256N11FFA02
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 186199-S29GL256N11FF A02 Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 186199-S29GL256N11FFA02
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 186199-S29GL256N11FFA02
Product Name Memory - Unclassified Memory - S29GL256N11FFA02
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - 16-3791-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers