Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL128S90FHI023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136932-S29GL128S90FH I023 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (8M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136932-S29GL128S90FH I023 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (8M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 136932-S29GL128S90FHI023 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
136932-S29GL128S90FHI023
Integrated Circuits(ICs) 136932-S29GL128S90FHI023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136932-S29GL128S90FH I023 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (8M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 136932-S29GL128S90FHI023
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-S
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (13x11)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (8M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128S90FHI023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128S90FHI023
Integrated Circuits (ICs) - Memory S29GL128S90FHI023
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 136932-S29GL128S90FHI023 S29GL128S90FHI023
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - RC28F128P33B85B - 891459-RC28F128P33B85B - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10)
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details