Cypress Semiconductor Corp. Memory - Flash - S29GL128S90DHI020 S29GL128S90DHI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775041-S29GL128S90DH I020 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 90ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (9x9) Alternative Parts (Cross-Reference): S29GL128S90DHA013; S29GL128S90DHA023; S29GL128S90DHA010; K8P2815UQC-JI4B; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775041-S29GL128S90DH I020 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 90ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (9x9) Alternative Parts (Cross-Reference): S29GL128S90DHA013; S29GL128S90DHA023; S29GL128S90DHA010; K8P2815UQC-JI4B; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128S90DHI020 - 775041-S29GL128S90DHI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128S90DHI020
775041-S29GL128S90DHI020
Memory - Flash - S29GL128S90DHI020 775041-S29GL128S90DHI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775041-S29GL128S90DH I020 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 90ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (9x9) Alternative Parts (Cross-Reference): S29GL128S90DHA013; S29GL128S90DHA023; S29GL128S90DHA010; K8P2815UQC-JI4B; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 775041-S29GL128S90DHI020
Series: GL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 90ns
Family Name: S29GL128S
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (9x9)
Alternative Parts (Cross-Reference): S29GL128S90DHA013; S29GL128S90DHA023; S29GL128S90DHA010; K8P2815UQC-JI4B;
Introduction Date: March 04, 2016
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL128S90DHI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL128S90DHI020
Integrated Circuits (ICs) - Memory - Memory S29GL128S90DHI020
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 775041-S29GL128S90DHI020 S29GL128S90DHI020
Product Name Memory - Flash - S29GL128S90DHI020 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns
Cycle Time 60 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details