Cypress Semiconductor Corp. Memory - Flash - S29GL128S10DHSS10 S29GL128S10DHSS10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932743-S29GL128S10DH SS10 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932743-S29GL128S10DH SS10 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128S10DHSS10 - 932743-S29GL128S10DHSS10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128S10DHSS10
932743-S29GL128S10DHSS10
Memory - Flash - S29GL128S10DHSS10 932743-S29GL128S10DHSS10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932743-S29GL128S10DH SS10 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932743-S29GL128S10DHSS10
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL128
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S29GL128S10DHSS10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128S10DHSS10
Integrated Circuits (ICs) - Memory S29GL128S10DHSS10
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932743-S29GL128S10DHSS10 S29GL128S10DHSS10
Product Name Memory - Flash - S29GL128S10DHSS10 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (9x9) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XNFIQ10-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details