Cypress Semiconductor Corp. Memory - Flash - S29GL128P90TFIR20 S29GL128P90TFIR20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063062-S29GL128P90TF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29LA128MTTC-90R; MX29LV128MBTC-90R; MX29LV128MBTI-10; MX29LA128MTTI-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063062-S29GL128P90TF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29LA128MTTC-90R; MX29LV128MBTC-90R; MX29LV128MBTI-10; MX29LA128MTTI-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90TFIR20 - 063062-S29GL128P90TFIR20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90TFIR20
063062-S29GL128P90TFIR20
Memory - Flash - S29GL128P90TFIR20 063062-S29GL128P90TFIR20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063062-S29GL128P90TF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29LA128MTTC-90R; MX29LV128MBTC-90R; MX29LV128MBTI-10; MX29LA128MTTI-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063062-S29GL128P90TFIR20
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Family Name: S29GL128P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29LA128MTTC-90R; MX29LV128MBTC-90R; MX29LV128MBTI-10; MX29LA128MTTI-90R;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90TFIR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90TFIR20
Integrated Circuits (ICs) - Memory S29GL128P90TFIR20
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 063062-S29GL128P90TFIR20 S29GL128P90TFIR20
Product Name Memory - Flash - S29GL128P90TFIR20 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL129P0XBHI310 - 932650-S25FL129P0XBHI310 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8)
View Details
2 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details