Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089916-S29GL128P90F
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 128 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 110 mA
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1089916-S29GL128P90FAIR20 |
| Product Name | OEM Parts - OEM Parts ( S ) - S29GL128P90FAIR20 |
| Memory Category | Flash; NOR |
| Access Time | 90 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 128000 kbits |