Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29GL128P10FAI020 S29GL128P10FAI020

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089913-S29GL128P10F AI020 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Density: 128 Mb Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089913-S29GL128P10F AI020 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Density: 128 Mb Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29GL128P10FAI020 - 1089913-S29GL128P10FAI020 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29GL128P10FAI020
1089913-S29GL128P10FAI020
OEM Parts - OEM Parts ( S ) - S29GL128P10FAI020 1089913-S29GL128P10FAI020
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089913-S29GL128P10F AI020 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Density: 128 Mb Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089913-S29GL128P10FAI020
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Density: 128 Mb
Number of Pins: 64
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1089913-S29GL128P10FAI020
Product Name OEM Parts - OEM Parts ( S ) - S29GL128P10FAI020
Memory Category Flash; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details