Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064S80FHV010

Description
Win Source Part Number: 1254850-S29GL064S80F HV010 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 1,800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 80 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL064
Request a Quote Datasheet
Description
Win Source Part Number: 1254850-S29GL064S80F HV010 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 1,800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 80 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254850-S29GL064S80FHV010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254850-S29GL064S80FHV010
Integrated Circuits (ICs) - Memory 1254850-S29GL064S80FHV010
Win Source Part Number: 1254850-S29GL064S80F HV010 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 1,800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 80 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL064

Win Source Part Number: 1254850-S29GL064S80FHV010
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 1,800
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 80 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064S80FHV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064S80FHV010
Integrated Circuits (ICs) - Memory S29GL064S80FHV010
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254850-S29GL064S80FHV010 S29GL064S80FHV010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 80 ns 80 ns
Cycle Time 60 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 520966231496 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - MD28F020-90/R - Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers