Cypress Semiconductor Corp. Memory - Flash - S29GL064S70TFI010 S29GL064S70TFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932734-S29GL064S70TF I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL064 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL064S70TFI010-ND , -S29GL064S70TFI010, 1274-1154
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932734-S29GL064S70TF I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL064 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL064S70TFI010-ND , -S29GL064S70TFI010, 1274-1154
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064S70TFI010 - 932734-S29GL064S70TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064S70TFI010
932734-S29GL064S70TFI010
Memory - Flash - S29GL064S70TFI010 932734-S29GL064S70TFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932734-S29GL064S70TF I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL064 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL064S70TFI010-ND , -S29GL064S70TFI010, 1274-1154

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932734-S29GL064S70TFI010
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP
Package: 56-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S29GL064
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S29GL064S70TFI010-ND, -S29GL064S70TFI010, 1274-1154

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064S70TFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064S70TFI010
Integrated Circuits (ICs) - Memory S29GL064S70TFI010
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 64M PARALLEL 56TSOP - 217-S29GL064S70TFI010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 64M PARALLEL 56TSOP
217-S29GL064S70TFI010
IC FLASH 64M PARALLEL 56TSOP 217-S29GL064S70TFI010
IC FLASH 64M PARALLEL 56TSOP

IC FLASH 64M PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932734-S29GL064S70TFI010 S29GL064S70TFI010 217-S29GL064S70TFI010
Product Name Memory - Flash - S29GL064S70TFI010 Integrated Circuits (ICs) - Memory IC FLASH 64M PARALLEL 56TSOP
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724, 18.40mm Width)
Access Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - MC28F008-12/R - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
2 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - 949587-9970 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers