Cypress Semiconductor Corp. Memory - Flash - S29GL064N11TFIV20 S29GL064N11TFIV20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027789-S29GL064N11TF IV20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027789-S29GL064N11TF IV20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N11TFIV20 - 027789-S29GL064N11TFIV20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N11TFIV20
027789-S29GL064N11TFIV20
Memory - Flash - S29GL064N11TFIV20 027789-S29GL064N11TFIV20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027789-S29GL064N11TF IV20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027789-S29GL064N11TFIV20
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N11TFIV20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N11TFIV20
Integrated Circuits (ICs) - Memory S29GL064N11TFIV20
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 64M PARALLEL 56TSOP - 217-S29GL064N11TFIV20 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 64M PARALLEL 56TSOP
217-S29GL064N11TFIV20
IC FLASH 64M PARALLEL 56TSOP 217-S29GL064N11TFIV20
IC FLASH 64M PARALLEL 56TSOP

IC FLASH 64M PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 027789-S29GL064N11TFIV20 S29GL064N11TFIV20 217-S29GL064N11TFIV20
Product Name Memory - Flash - S29GL064N11TFIV20 Integrated Circuits (ICs) - Memory IC FLASH 64M PARALLEL 56TSOP
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724, 18.40mm Width)
Supply Voltage 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 5140912Y07 AB - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT28F010G12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details