Cypress Semiconductor Corp. Memory - Flash - S29GL064N11FFIV13 S29GL064N11FFIV13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793568-S29GL064N11FF IV13 Series: GL-N Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110ns Family Name: S29GL064N Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (13x11) Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GB70ZF3F; M29W640GT90ZF6F; M29W640GH70ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793568-S29GL064N11FF IV13 Series: GL-N Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110ns Family Name: S29GL064N Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (13x11) Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GB70ZF3F; M29W640GT90ZF6F; M29W640GH70ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N11FFIV13 - 793568-S29GL064N11FFIV13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N11FFIV13
793568-S29GL064N11FFIV13
Memory - Flash - S29GL064N11FFIV13 793568-S29GL064N11FFIV13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793568-S29GL064N11FF IV13 Series: GL-N Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110ns Family Name: S29GL064N Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (13x11) Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GB70ZF3F; M29W640GT90ZF6F; M29W640GH70ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793568-S29GL064N11FFIV13
Series: GL-N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 110ns
Family Name: S29GL064N
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 64-Fortified BGA (13x11)
Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GB70ZF3F; M29W640GT90ZF6F; M29W640GH70ZF3F;
Introduction Date: February 12, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N11FFIV13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N11FFIV13
Integrated Circuits (ICs) - Memory S29GL064N11FFIV13
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 793568-S29GL064N11FFIV13 S29GL064N11FFIV13
Product Name Memory - Flash - S29GL064N11FFIV13 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 3V 3.3V 8bit Memory IC and Storage Component - 774-S25FL032P0XNFI003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Access Time 8 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details