Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219476-S29GL064M10F
Memory Type: NOR
Interface: Parallel
Access Time: 100 ns
Density: 64 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: Custom Parts
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219476-S29GL064M10FAIR20 |
| Product Name | Custom Parts - Custom Parts (S - T) - S29GL064M10FAIR20 |