Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089896-S29GL064A10T
Mounting: SMD (SMT)
Memory Size: 7.6 MB
Number of Pins: 48
Categories: OEM Parts( S )
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089896-S29GL064A10TFIR20 |
| Product Name | OEM Parts - OEM Parts ( S ) - S29GL064A10TFIR20 |