Cypress Semiconductor Corp. Memory - Flash - S29GL032N90TFI040 S29GL032N90TFI040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027788-S29GL032N90TF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Family Name: S29GL032N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG; Introduction Date: January 23, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027788-S29GL032N90TF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Family Name: S29GL032N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG; Introduction Date: January 23, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL032N90TFI040 - 027788-S29GL032N90TFI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL032N90TFI040
027788-S29GL032N90TFI040
Memory - Flash - S29GL032N90TFI040 027788-S29GL032N90TFI040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027788-S29GL032N90TF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Family Name: S29GL032N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG; Introduction Date: January 23, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027788-S29GL032N90TFI040
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Family Name: S29GL032N
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG;
Introduction Date: January 23, 2007
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL032N90TFI040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL032N90TFI040
Integrated Circuits (ICs) - Memory - Memory S29GL032N90TFI040
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 027788-S29GL032N90TFI040 S29GL032N90TFI040 S29GL032N90TFI040
Product Name Memory - Flash - S29GL032N90TFI040 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP 48-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details