Cypress Semiconductor Corp. Memory - Flash - S29GL032N90TFA043 S29GL032N90TFA043

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892958-S29GL032N90TF A043 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892958-S29GL032N90TF A043 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL032N90TFA043 - 892958-S29GL032N90TFA043 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL032N90TFA043
892958-S29GL032N90TFA043
Memory - Flash - S29GL032N90TFA043 892958-S29GL032N90TFA043
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892958-S29GL032N90TF A043 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892958-S29GL032N90TFA043
Series: Automotive, AEC-Q100, GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL032N90TFA043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N90TFA043
Integrated Circuits (ICs) - Memory S29GL032N90TFA043
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892958-S29GL032N90TFA043 S29GL032N90TFA043
Product Name Memory - Flash - S29GL032N90TFA043 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2325090 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details