Cypress Semiconductor Corp. Memory - Flash - S29GL01GS10FHI010 S29GL01GS10FHI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093565-S29GL01GS10F HI010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 100ns Family Name: S29GL01GS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28FW01GABA1LPC-0AA T; MT28FW01GABA1HPC-0AA T; PC28F00AM29EWLE; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093565-S29GL01GS10F HI010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 100ns Family Name: S29GL01GS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28FW01GABA1LPC-0AA T; MT28FW01GABA1HPC-0AA T; PC28F00AM29EWLE; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GS10FHI010 - 1093565-S29GL01GS10FHI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GS10FHI010
1093565-S29GL01GS10FHI010
Memory - Flash - S29GL01GS10FHI010 1093565-S29GL01GS10FHI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093565-S29GL01GS10F HI010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 100ns Family Name: S29GL01GS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28FW01GABA1LPC-0AA T; MT28FW01GABA1HPC-0AA T; PC28F00AM29EWLE; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1093565-S29GL01GS10FHI010
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (64M x 16)
Access Time: 100ns
Family Name: S29GL01GS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-Fortified BGA (13x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT28FW01GABA1LPC-0AAT; MT28FW01GABA1HPC-0AAT; PC28F00AM29EWLE;
Introduction Date: March 04, 2016
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL01GS10FHI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL01GS10FHI010
Integrated Circuits (ICs) - Memory S29GL01GS10FHI010
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 1G PARALLEL 64BGA - 217-S29GL01GS10FHI010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 1G PARALLEL 64BGA
217-S29GL01GS10FHI010
IC FLASH 1G PARALLEL 64BGA 217-S29GL01GS10FHI010
IC FLASH 1G PARALLEL 64BGA

IC FLASH 1G PARALLEL 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1093565-S29GL01GS10FHI010 S29GL01GS10FHI010 217-S29GL01GS10FHI010
Product Name Memory - Flash - S29GL01GS10FHI010 Integrated Circuits (ICs) - Memory IC FLASH 1G PARALLEL 64BGA
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-Fortified BGA (13x11) BGA 64-LBGA
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers