Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory S29GL01GP12FFI020

Description
IC FLASH 1GBIT PARALLEL 64FBGA
Description
IC FLASH 1GBIT PARALLEL 64FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The S29GL01GP12FFI020 is a 1 Gbit NOR Flash memory device from Quarktwin Technology Ltd., utilizing 90 nm MirrorBit process technology. It operates with a single 3V power supply (2.7-3.6 V) and features fast access times, including a page access time of 25 ns and a random access time of 90 ns. The device includes a write buffer capable of programming up to 32 words (64 bytes) in a single operation, enhancing programming efficiency for embedded applications. This memory device supports a uniform sector architecture with 1,024 sectors, each consisting of 64 Kwords (128 Kbytes), and offers a typical endurance of 100,000 erase cycles per sector. It also includes advanced features such as a secured silicon sector for permanent identification, suspend and resume commands for program and erase operations, and various protection methods to secure data integrity. Typical current consumption values are 30 mA during random access read, 1 mA during page read, and 50 mA during program/erase operations, with a standby current of 1 µA. The device is available in 56-pin TSOP and 64-ball fortified BGA packages, making it suitable for a range of embedded applications requiring high density and performance.

Datasheet Summary
Powered by GS/AI

The S29GL01GP12FFI020 is a 1 Gbit NOR Flash memory device from Quarktwin Technology Ltd., utilizing 90 nm MirrorBit process technology. It operates with a single 3V power supply (2.7-3.6 V) and features fast access times, including a page access time of 25 ns and a random access time of 90 ns. The device includes a write buffer capable of programming up to 32 words (64 bytes) in a single operation, enhancing programming efficiency for embedded applications. This memory device supports a uniform sector architecture with 1,024 sectors, each consisting of 64 Kwords (128 Kbytes), and offers a typical endurance of 100,000 erase cycles per sector. It also includes advanced features such as a secured silicon sector for permanent identification, suspend and resume commands for program and erase operations, and various protection methods to secure data integrity. Typical current consumption values are 30 mA during random access read, 1 mA during page read, and 50 mA during program/erase operations, with a standby current of 1 µA. The device is available in 56-pin TSOP and 64-ball fortified BGA packages, making it suitable for a range of embedded applications requiring high density and performance.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - S29GL01GP12FFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GP12FFI020
Integrated Circuits (ICs) - Memory - Memory S29GL01GP12FFI020
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site
Memory - S29GL01GP12FFI020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 120 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 1Gbit Parallel 120 ns 64-FBGA (13x11)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number S29GL01GP12FFI020 S29GL01GP12FFI020
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 120 ns
Density 1000000 kbits 1000000 kbits
Package Type BGA BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.295", 7.50mm Width)
View Details
3 suppliers
Memory IC and Storage Component - 2020-MD28F010-15/B - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
4 suppliers