Cypress Semiconductor Corp. Memory - Flash - S29GL01GP11TFCR20D S29GL01GP11TFCR20D

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793564-S29GL01GP11TF CR20D Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110ns Part Status: Obsolete(EOL) Family Name: S29GL01GP Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MX68GL1G0FHT2I-11G; MX68GL1G0FUT2I-12G; MX68GL1G0FLT2I-11G; MT28EW01GABA1HJS-0SI T; Introduction Date: November 30, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793564-S29GL01GP11TF CR20D Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110ns Part Status: Obsolete(EOL) Family Name: S29GL01GP Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MX68GL1G0FHT2I-11G; MX68GL1G0FUT2I-12G; MX68GL1G0FLT2I-11G; MT28EW01GABA1HJS-0SI T; Introduction Date: November 30, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GP11TFCR20D - 793564-S29GL01GP11TFCR20D - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GP11TFCR20D
793564-S29GL01GP11TFCR20D
Memory - Flash - S29GL01GP11TFCR20D 793564-S29GL01GP11TFCR20D
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793564-S29GL01GP11TF CR20D Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110ns Part Status: Obsolete(EOL) Family Name: S29GL01GP Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MX68GL1G0FHT2I-11G; MX68GL1G0FUT2I-12G; MX68GL1G0FLT2I-11G; MT28EW01GABA1HJS-0SI T; Introduction Date: November 30, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793564-S29GL01GP11TFCR20D
Series: GL-P
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 110ns
Part Status: Obsolete(EOL)
Family Name: S29GL01GP
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): MX68GL1G0FHT2I-11G; MX68GL1G0FUT2I-12G; MX68GL1G0FLT2I-11G; MT28EW01GABA1HJS-0SIT;
Introduction Date: November 30, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 793564-S29GL01GP11TFCR20D
Product Name Memory - Flash - S29GL01GP11TFCR20D
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details