Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL01GP11FFCR20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143475-S29GL01GP11FF CR20 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 1G (128M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143475-S29GL01GP11FF CR20 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 1G (128M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 143475-S29GL01GP11FFCR20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
143475-S29GL01GP11FFCR20
Integrated Circuits(ICs) 143475-S29GL01GP11FFCR20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143475-S29GL01GP11FF CR20 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 1G (128M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 143475-S29GL01GP11FFCR20
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TA)
Speed: 110ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (13x11)
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 1G (128M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 143475-S29GL01GP11FFCR20
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-CY7C68034-56LFXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bag
View Details
3 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details