Cypress Semiconductor Corp. Memory - Flash - S29GL01GP11FFAR20 S29GL01GP11FFAR20

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089882-S29GL01GP11F FAR20 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089882-S29GL01GP11F FAR20 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GP11FFAR20 - 1089882-S29GL01GP11FFAR20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GP11FFAR20
1089882-S29GL01GP11FFAR20
Memory - Flash - S29GL01GP11FFAR20 1089882-S29GL01GP11FFAR20
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089882-S29GL01GP11F FAR20 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089882-S29GL01GP11FFAR20
Memory Type: FLASH, NOR
Interface: Parallel
Number of Pins: 64
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1089882-S29GL01GP11FFAR20
Product Name Memory - Flash - S29GL01GP11FFAR20
Memory Category Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers