Win Source Part Number: 1255440-S29CL032J0PQ
Category: Integrated Circuits (ICs)>Memory
Series: CL-J
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (1M x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4191,S29CL032J0P
Product Status: Obsolete
IC FLASH 32MBIT PARALLEL 80PQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1255440-S29CL032J0PQFM010 | S29CL032J0PQFM010 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 54 ns | 54 ns |
| Cycle Time | 60 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |