Cypress Semiconductor Corp. Memory - Flash - S29CL016J0MQFM030 S29CL016J0MQFM030

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726625-S29CL016J0MQF M030 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54ns Categories: Integrated Circuits Supplier Device Package: 80-PQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Memory Format: FLASH Clock Frequency: 56MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 80-BQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726625-S29CL016J0MQF M030 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54ns Categories: Integrated Circuits Supplier Device Package: 80-PQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Memory Format: FLASH Clock Frequency: 56MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 80-BQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29CL016J0MQFM030 - 726625-S29CL016J0MQFM030 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29CL016J0MQFM030
726625-S29CL016J0MQFM030
Memory - Flash - S29CL016J0MQFM030 726625-S29CL016J0MQFM030
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726625-S29CL016J0MQF M030 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54ns Categories: Integrated Circuits Supplier Device Package: 80-PQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Memory Format: FLASH Clock Frequency: 56MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 80-BQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 726625-S29CL016J0MQFM030
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 54ns
Categories: Integrated Circuits
Supplier Device Package: 80-PQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: FLASH
Clock Frequency: 56MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 80-BQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 726625-S29CL016J0MQFM030
Product Name Memory - Flash - S29CL016J0MQFM030
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details