Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29CD032J0PFFI010

Description
Win Source Part Number: 1255451-S29CD032J0PF FI010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29CD032J0PFFI0 10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255451-S29CD032J0PF FI010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29CD032J0PFFI0 10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255451-S29CD032J0PFFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255451-S29CD032J0PFFI010
Integrated Circuits (ICs) - Memory 1255451-S29CD032J0PFFI010
Win Source Part Number: 1255451-S29CD032J0PF FI010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29CD032J0PFFI0 10 Product Status: Obsolete

Win Source Part Number: 1255451-S29CD032J0PFFI010
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (1M x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-LBGA
Supplier Device Package: 80-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29CD032J0PFFI010
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255451-S29CD032J0PFFI010
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details