Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29CD016J0PFFM110

Description
Win Source Part Number: 1255458-S29CD016J0PF FM110 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255458-S29CD016J0PF FM110 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255458-S29CD016J0PFFM110 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255458-S29CD016J0PFFM110
Integrated Circuits (ICs) - Memory 1255458-S29CD016J0PFFM110
Win Source Part Number: 1255458-S29CD016J0PF FM110 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1255458-S29CD016J0PFFM110
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-LBGA
Supplier Device Package: 80-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255458-S29CD016J0PFFM110
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABBHN023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers