Cypress Semiconductor Corp. Memory - Flash - S29CD016J0MQFM010 S29CD016J0MQFM010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932707-S29CD016J0MQF M010 Series: CD-J Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20) Package: 80-BQFP Package: Tray Mounting: Surface Mount Family Name: S29CD016 Categories: Integrated Circuits (ICs) Case / Package: 80-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932707-S29CD016J0MQF M010 Series: CD-J Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20) Package: 80-BQFP Package: Tray Mounting: Surface Mount Family Name: S29CD016 Categories: Integrated Circuits (ICs) Case / Package: 80-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29CD016J0MQFM010 - 932707-S29CD016J0MQFM010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29CD016J0MQFM010
932707-S29CD016J0MQFM010
Memory - Flash - S29CD016J0MQFM010 932707-S29CD016J0MQFM010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932707-S29CD016J0MQF M010 Series: CD-J Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20) Package: 80-BQFP Package: Tray Mounting: Surface Mount Family Name: S29CD016 Categories: Integrated Circuits (ICs) Case / Package: 80-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932707-S29CD016J0MQFM010
Series: CD-J
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Package: 80-BQFP
Package: Tray
Mounting: Surface Mount
Family Name: S29CD016
Categories: Integrated Circuits (ICs)
Case / Package: 80-PQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29CD016J0MQFM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29CD016J0MQFM010
Integrated Circuits (ICs) - Memory S29CD016J0MQFM010
IC FLASH 16MBIT PARALLEL 80PQFP

IC FLASH 16MBIT PARALLEL 80PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932707-S29CD016J0MQFM010 S29CD016J0MQFM010
Product Name Memory - Flash - S29CD016J0MQFM010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type QFP; 80-PQFP (14x20) QFP
Data Rate 56 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details