Cypress Semiconductor Corp. Memory - Flash - S29AL032D90TFI040 S29AL032D90TFI040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 090822-S29AL032D90TF I040 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 33554432(Bit) Number of Words: 4M/2M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Cell Type: NOR Family Name: S29AL032D Introduction Date: May 14, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 090822-S29AL032D90TF I040 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 33554432(Bit) Number of Words: 4M/2M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Cell Type: NOR Family Name: S29AL032D Introduction Date: May 14, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL032D90TFI040 - 090822-S29AL032D90TFI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL032D90TFI040
090822-S29AL032D90TFI040
Memory - Flash - S29AL032D90TFI040 090822-S29AL032D90TFI040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 090822-S29AL032D90TF I040 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 33554432(Bit) Number of Words: 4M/2M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Cell Type: NOR Family Name: S29AL032D Introduction Date: May 14, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 090822-S29AL032D90TFI040
Packaging: Tray
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 48
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: TSOP
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Density: 33554432(Bit)
Number of Words: 4M/2M
Sync/Async: Asynchronous
Operating Supply Voltage (Typ): 3/3.3(V)
Supply Current: 35(mA)
Access Time (Max): 90(ns)
Interface Type: Parallel
Programmable: Yes
Boot Type: Bottom
Cell Type: NOR
Family Name: S29AL032D
Introduction Date: May 14, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 090822-S29AL032D90TFI040
Product Name Memory - Flash - S29AL032D90TFI040
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 33554 kbits
Number of Words 4000 k
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 16-3696-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details