Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29AL032D90BAI030 S29AL032D90BAI030

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019139-S29AL032D90B AI030 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 35 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019139-S29AL032D90B AI030 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29AL032D90BAI030 - 1019139-S29AL032D90BAI030 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29AL032D90BAI030
1019139-S29AL032D90BAI030
OEM Parts - OEM Parts ( S ) - S29AL032D90BAI030 1019139-S29AL032D90BAI030
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019139-S29AL032D90B AI030 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 35 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019139-S29AL032D90BAI030
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 4 MB
Interface: Parallel
Access Time: 90 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts( S )
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 35 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1019139-S29AL032D90BAI030
Product Name OEM Parts - OEM Parts ( S ) - S29AL032D90BAI030
Memory Category Flash; NOR
Access Time 90 ns
Operating Temperature -40 C (-40 F)
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064P0XMFB003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
6 suppliers