Cypress Semiconductor Corp. Memory - Flash - S29AL008J70BFI022 S29AL008J70BFI022

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892942-S29AL008J70BF I022 Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 48-FBGA (8.15x6.15) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29AL008 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4138-1, 428-4138-2, S29AL008J70BFI022-ND , 428-4138-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892942-S29AL008J70BF I022 Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 48-FBGA (8.15x6.15) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29AL008 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4138-1, 428-4138-2, S29AL008J70BFI022-ND , 428-4138-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL008J70BFI022 - 892942-S29AL008J70BFI022 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL008J70BFI022
892942-S29AL008J70BFI022
Memory - Flash - S29AL008J70BFI022 892942-S29AL008J70BFI022
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892942-S29AL008J70BF I022 Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 48-FBGA (8.15x6.15) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29AL008 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4138-1, 428-4138-2, S29AL008J70BFI022-ND , 428-4138-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892942-S29AL008J70BFI022
Series: AL-J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 48-FBGA (8.15x6.15)
Package: 48-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29AL008
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4138-1, 428-4138-2, S29AL008J70BFI022-ND, 428-4138-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29AL008J70BFI022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AL008J70BFI022
Integrated Circuits (ICs) - Memory S29AL008J70BFI022
IC FLASH 8MBIT PARALLEL 48FBGA

IC FLASH 8MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892942-S29AL008J70BFI022 S29AL008J70BFI022
Product Name Memory - Flash - S29AL008J70BFI022 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-FBGA (8.15x6.15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 99326-01329 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details