Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KS0643GABHV020

Description
Win Source Part Number: 1254674-S27KS0643GAB HV020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 35 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 35ns Memory Interface: SPI - Octal I/O ECCN: 3A991B2A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KS0643GABHV02 0 Base Product Number: S27KS0643
Request a Quote Datasheet
Description
Win Source Part Number: 1254674-S27KS0643GAB HV020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 35 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 35ns Memory Interface: SPI - Octal I/O ECCN: 3A991B2A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KS0643GABHV02 0 Base Product Number: S27KS0643
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254674-S27KS0643GABHV020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254674-S27KS0643GABHV020
Integrated Circuits (ICs) - Memory 1254674-S27KS0643GABHV020
Win Source Part Number: 1254674-S27KS0643GAB HV020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 35 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 35ns Memory Interface: SPI - Octal I/O ECCN: 3A991B2A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KS0643GABHV02 0 Base Product Number: S27KS0643

Win Source Part Number: 1254674-S27KS0643GABHV020
Category: Integrated Circuits (ICs)>Memory
Series: HyperRAM™ KS
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 35 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 35ns
Memory Interface: SPI - Octal I/O
ECCN: 3A991B2A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: 428-S27KS0643GABHV020
Base Product Number: S27KS0643

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254674-S27KS0643GABHV020
Product Name Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - CY14MB064Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details