Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS512SAGMFI011

Description
Win Source Part Number: 1012655-S25FS512SAGM FI011 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tube Standard Package: 705 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS512SAGMFI0 11,428-4561,S25FS512 SAGMFI011-ND Base Product Number: S25FS512
Request a Quote Datasheet
Description
Win Source Part Number: 1012655-S25FS512SAGM FI011 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tube Standard Package: 705 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS512SAGMFI0 11,428-4561,S25FS512 SAGMFI011-ND Base Product Number: S25FS512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1012655-S25FS512SAGMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1012655-S25FS512SAGMFI011
Integrated Circuits (ICs) - Memory 1012655-S25FS512SAGMFI011
Win Source Part Number: 1012655-S25FS512SAGM FI011 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tube Standard Package: 705 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS512SAGMFI0 11,428-4561,S25FS512 SAGMFI011-ND Base Product Number: S25FS512

Win Source Part Number: 1012655-S25FS512SAGMFI011
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tube
Standard Package: 705
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FS512SAGMFI011,428-4561,S25FS512SAGMFI011-ND
Base Product Number: S25FS512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS512SAGMFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS512SAGMFI011
Integrated Circuits (ICs) - Memory - Memory S25FS512SAGMFI011
FLASH, 128MX4, PDSO16

FLASH, 128MX4, PDSO16

Supplier's Site
IC FLASH 512M SPI 133MHZ - 217-S25FS512SAGMFI011 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M SPI 133MHZ
217-S25FS512SAGMFI011
IC FLASH 512M SPI 133MHZ 217-S25FS512SAGMFI011
IC FLASH 512M SPI 133MHZ

IC FLASH 512M SPI 133MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1012655-S25FS512SAGMFI011 S25FS512SAGMFI011 217-S25FS512SAGMFI011
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory IC FLASH 512M SPI 133MHZ
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 16-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details