Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS256SAGMFV000

Description
Win Source Part Number: 1255110-S25FS256SAGM FV000 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS256SAGMFV000 Base Product Number: S25FS256
Request a Quote Datasheet
Description
Win Source Part Number: 1255110-S25FS256SAGM FV000 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS256SAGMFV000 Base Product Number: S25FS256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255110-S25FS256SAGMFV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255110-S25FS256SAGMFV000
Integrated Circuits (ICs) - Memory 1255110-S25FS256SAGMFV000
Win Source Part Number: 1255110-S25FS256SAGM FV000 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS256SAGMFV000 Base Product Number: S25FS256

Win Source Part Number: 1255110-S25FS256SAGMFV000
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 2,400
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FS256SAGMFV000
Base Product Number: S25FS256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FS256SAGMFV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FS256SAGMFV000
Integrated Circuits (ICs) - Memory S25FS256SAGMFV000
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255110-S25FS256SAGMFV000 S25FS256SAGMFV000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060299 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers