Cypress Semiconductor Corp. Memory - Flash - S25FS256SAGBHI200 S25FS256SAGBHI200

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932687-S25FS256SAGBH I200 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FS256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4183-ND, -S25FS256SAGBHI200, 2832-S25FS256SAGBHI2 00, S25FS256SAGBHI200-ND , 428-4183
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932687-S25FS256SAGBH I200 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FS256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4183-ND, -S25FS256SAGBHI200, 2832-S25FS256SAGBHI2 00, S25FS256SAGBHI200-ND , 428-4183
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FS256SAGBHI200 - 932687-S25FS256SAGBHI200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FS256SAGBHI200
932687-S25FS256SAGBHI200
Memory - Flash - S25FS256SAGBHI200 932687-S25FS256SAGBHI200
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932687-S25FS256SAGBH I200 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FS256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4183-ND, -S25FS256SAGBHI200, 2832-S25FS256SAGBHI2 00, S25FS256SAGBHI200-ND , 428-4183

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932687-S25FS256SAGBHI200
Series: FS-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FS256
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4183-ND, -S25FS256SAGBHI200, 2832-S25FS256SAGBHI200, S25FS256SAGBHI200-ND, 428-4183

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS256SAGBHI200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS256SAGBHI200
Integrated Circuits (ICs) - Memory - Memory S25FS256SAGBHI200
1.8 V, SERIAL PERIPHERAL INTERFA

1.8 V, SERIAL PERIPHERAL INTERFA

Supplier's Site
IC FLASH 256M SPI 133MHZ 24BGA - 217-S25FS256SAGBHI200 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M SPI 133MHZ 24BGA
217-S25FS256SAGBHI200
IC FLASH 256M SPI 133MHZ 24BGA 217-S25FS256SAGBHI200
IC FLASH 256M SPI 133MHZ 24BGA

IC FLASH 256M SPI 133MHZ 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932687-S25FS256SAGBHI200 S25FS256SAGBHI200 217-S25FS256SAGBHI200
Product Name Memory - Flash - S25FS256SAGBHI200 Integrated Circuits (ICs) - Memory - Memory IC FLASH 256M SPI 133MHZ 24BGA
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6) 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL116K0XMFV040-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
4 suppliers