Cypress Semiconductor Corp. Memory - Flash - S25FS128SAGMFI101 S25FS128SAGMFI101

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848276-S25FS128SAGMF I101 Series: FS-S Features: Memory IC 133 MHz Package: Tube Family Name: S25FS128 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1115, -S25FS128SAGMFI101
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848276-S25FS128SAGMF I101 Series: FS-S Features: Memory IC 133 MHz Package: Tube Family Name: S25FS128 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1115, -S25FS128SAGMFI101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FS128SAGMFI101 - 848276-S25FS128SAGMFI101 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FS128SAGMFI101
848276-S25FS128SAGMFI101
Memory - Flash - S25FS128SAGMFI101 848276-S25FS128SAGMFI101
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848276-S25FS128SAGMF I101 Series: FS-S Features: Memory IC 133 MHz Package: Tube Family Name: S25FS128 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1115, -S25FS128SAGMFI101

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 848276-S25FS128SAGMFI101
Series: FS-S
Features: Memory IC 133 MHz
Package: Tube
Family Name: S25FS128
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1274-1115, -S25FS128SAGMFI101

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FS128SAGMFI101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FS128SAGMFI101
Integrated Circuits (ICs) - Memory S25FS128SAGMFI101
IC FLASH 128MBIT SPI/QUAD 8SOIC

IC FLASH 128MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 848276-S25FS128SAGMFI101 S25FS128SAGMFI101
Product Name Memory - Flash - S25FS128SAGMFI101 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Data Rate 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28037126 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details