Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL512SAGMFVR11

Description
Win Source Part Number: 1089852-S25FL512SAGM FVR11 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 235 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): IS25LP064A-JBLE; IS25LP128-JBLE; S25FL256SAGMFI011; S25FL128SAGMFIR01; S25FS128SAGMFI101; IS25LP128-JMLE; ECCN: 3A991B1A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL512SAGMFVR11-ND ,2015-S25FL512SAGMFV R11,428-4559 Base Product Number: S25FL512
Request a Quote Datasheet
Description
Win Source Part Number: 1089852-S25FL512SAGM FVR11 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 235 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): IS25LP064A-JBLE; IS25LP128-JBLE; S25FL256SAGMFI011; S25FL128SAGMFIR01; S25FS128SAGMFI101; IS25LP128-JMLE; ECCN: 3A991B1A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL512SAGMFVR11-ND ,2015-S25FL512SAGMFV R11,428-4559 Base Product Number: S25FL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1089852-S25FL512SAGMFVR11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1089852-S25FL512SAGMFVR11
Integrated Circuits (ICs) - Memory 1089852-S25FL512SAGMFVR11
Win Source Part Number: 1089852-S25FL512SAGM FVR11 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 235 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): IS25LP064A-JBLE; IS25LP128-JBLE; S25FL256SAGMFI011; S25FL128SAGMFIR01; S25FS128SAGMFI101; IS25LP128-JMLE; ECCN: 3A991B1A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL512SAGMFVR11-ND ,2015-S25FL512SAGMFV R11,428-4559 Base Product Number: S25FL512

Win Source Part Number: 1089852-S25FL512SAGMFVR11
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tube
Standard Package: 235
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): IS25LP064A-JBLE; IS25LP128-JBLE; S25FL256SAGMFI011; S25FL128SAGMFIR01; S25FS128SAGMFI101; IS25LP128-JMLE;
ECCN: 3A991B1A
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S25FL512SAGMFVR11-ND,2015-S25FL512SAGMFVR11,428-4559
Base Product Number: S25FL512

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1089852-S25FL512SAGMFVR11
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details