Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SAGMFIG13

Description
Win Source Part Number: 1255231-S25FL256SAGM FIG13 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256
Request a Quote Datasheet
Description
Win Source Part Number: 1255231-S25FL256SAGM FIG13 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255231-S25FL256SAGMFIG13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255231-S25FL256SAGMFIG13
Integrated Circuits (ICs) - Memory 1255231-S25FL256SAGMFIG13
Win Source Part Number: 1255231-S25FL256SAGM FIG13 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256

Win Source Part Number: 1255231-S25FL256SAGMFIG13
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tape & Reel (TR)
Standard Package: 1,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256SAGMFIG13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGMFIG13
Integrated Circuits (ICs) - Memory S25FL256SAGMFIG13
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255231-S25FL256SAGMFIG13 S25FL256SAGMFIG13
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XWEV009 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
2 suppliers