Cypress Semiconductor Corp. Memory - Flash - S25FL256LAGMFI003 S25FL256LAGMFI003

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932665-S25FL256LAGMF I003 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL256LAGMFI003Z, S25FL256LAGMFI003-ND , 428-3941-6, 428-3941-2, 428-3941-1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932665-S25FL256LAGMF I003 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL256LAGMFI003Z, S25FL256LAGMFI003-ND , 428-3941-6, 428-3941-2, 428-3941-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256LAGMFI003 - 932665-S25FL256LAGMFI003 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256LAGMFI003
932665-S25FL256LAGMFI003
Memory - Flash - S25FL256LAGMFI003 932665-S25FL256LAGMFI003
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932665-S25FL256LAGMF I003 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL256LAGMFI003Z, S25FL256LAGMFI003-ND , 428-3941-6, 428-3941-2, 428-3941-1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932665-S25FL256LAGMFI003
Series: FL-L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL256LAGMFI003Z, S25FL256LAGMFI003-ND, 428-3941-6, 428-3941-2, 428-3941-1

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256LAGMFI003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256LAGMFI003
Integrated Circuits (ICs) - Memory S25FL256LAGMFI003
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932665-S25FL256LAGMFI003 S25FL256LAGMFI003
Product Name Memory - Flash - S25FL256LAGMFI003 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - IS26KL512S-DABLA300-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 512000 kbits
View Details
3 suppliers
Memory - AM29DL323DT-90WDIT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 32000 kbits
View Details