Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL208K0RMFI040

Description
Flash, 1MX8, PDSO8
Request a Quote Datasheet
Description
Flash, 1MX8, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL208K0RMFI040 - Rochester Electronics
Newburyport, MA, United States
Flash, 1MX8, PDSO8

Flash, 1MX8, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255385-S25FL208K0RMFI040 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255385-S25FL208K0RMFI040
Integrated Circuits (ICs) - Memory 1255385-S25FL208K0RMFI040
Win Source Part Number: 1255385-S25FL208K0RM FI040 Category: Integrated Circuits (ICs)>Memory Series: FL2-K Package: Tray Standard Package: 280 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 76 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL208K0RMFI040 Base Product Number: S25FL208 Product Status: Obsolete

Win Source Part Number: 1255385-S25FL208K0RMFI040
Category: Integrated Circuits (ICs)>Memory
Series: FL2-K
Package: Tray
Standard Package: 280
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 76 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FL208K0RMFI040
Base Product Number: S25FL208
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL208K0RMFI040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL208K0RMFI040
Integrated Circuits (ICs) - Memory S25FL208K0RMFI040
IC FLASH 8MBIT SPI 76MHZ 8SOIC

IC FLASH 8MBIT SPI 76MHZ 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL208K0RMFI040 1255385-S25FL208K0RMFI040 S25FL208K0RMFI040
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type SOP; SOP8 SOIC SOIC
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 448-S25FL064LABMFI011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details