Cypress Semiconductor Corp. Memory - Flash - S25FL132K0XBHIS30 S25FL132K0XBHIS30

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812844-S25FL132K0XBH IS30 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812844-S25FL132K0XBH IS30 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL132K0XBHIS30 - 812844-S25FL132K0XBHIS30 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL132K0XBHIS30
812844-S25FL132K0XBHIS30
Memory - Flash - S25FL132K0XBHIS30 812844-S25FL132K0XBHIS30
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812844-S25FL132K0XBH IS30 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812844-S25FL132K0XBHIS30
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TBGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 32M SPI 108MHZ 24BGA - 217-S25FL132K0XBHIS30 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M SPI 108MHZ 24BGA
217-S25FL132K0XBHIS30
IC FLASH 32M SPI 108MHZ 24BGA 217-S25FL132K0XBHIS30
IC FLASH 32M SPI 108MHZ 24BGA

IC FLASH 32M SPI 108MHZ 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 812844-S25FL132K0XBHIS30 217-S25FL132K0XBHIS30
Product Name Memory - Flash - S25FL132K0XBHIS30 IC FLASH 32M SPI 108MHZ 24BGA
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 3.00E6 ns 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-MSP14LV160-E1-GJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details