Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128SAGNFI013

Description
Win Source Part Number: 1024921-S25FL128SAGN FI013 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL127SABMFI101; S25FL127SABMFI100; S25FL127SABMFI103; N25Q128A13ESE40F; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL128SAGNFI013-ND ,428-S25FL128SAGNFI0 13TR,428-S25FL128SAG NFI013CT,428-S25FL12 8SAGNFI013DKR Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1024921-S25FL128SAGN FI013 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL127SABMFI101; S25FL127SABMFI100; S25FL127SABMFI103; N25Q128A13ESE40F; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL128SAGNFI013-ND ,428-S25FL128SAGNFI0 13TR,428-S25FL128SAG NFI013CT,428-S25FL12 8SAGNFI013DKR Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1024921-S25FL128SAGNFI013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1024921-S25FL128SAGNFI013
Integrated Circuits (ICs) - Memory 1024921-S25FL128SAGNFI013
Win Source Part Number: 1024921-S25FL128SAGN FI013 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL127SABMFI101; S25FL127SABMFI100; S25FL127SABMFI103; N25Q128A13ESE40F; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL128SAGNFI013-ND ,428-S25FL128SAGNFI0 13TR,428-S25FL128SAG NFI013CT,428-S25FL12 8SAGNFI013DKR Base Product Number: S25FL128

Win Source Part Number: 1024921-S25FL128SAGNFI013
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): S25FL127SABMFI101; S25FL127SABMFI100; S25FL127SABMFI103; N25Q128A13ESE40F;
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S25FL128SAGNFI013-ND,428-S25FL128SAGNFI013TR,428-S25FL128SAGNFI013CT,428-S25FL128SAGNFI013DKR
Base Product Number: S25FL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SAGNFI013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGNFI013
Integrated Circuits (ICs) - Memory S25FL128SAGNFI013
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1024921-S25FL128SAGNFI013 S25FL128SAGNFI013
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 586228-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details