Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory S25FL128SAGMFI011

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1321712-S25FL128SAGM FI011 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 47 Mounting: Surface Mount Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SAGMFI011,S P005660081,2015-S25F L128SAGMFI011 Base Product Number: S25FL128 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1321712-S25FL128SAGM FI011 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 47 Mounting: Surface Mount Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SAGMFI011,S P005660081,2015-S25F L128SAGMFI011 Base Product Number: S25FL128 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1321712-S25FL128SAGMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1321712-S25FL128SAGMFI011
Integrated Circuits (ICs) - Memory - Memory 1321712-S25FL128SAGMFI011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1321712-S25FL128SAGM FI011 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 47 Mounting: Surface Mount Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SAGMFI011,S P005660081,2015-S25F L128SAGMFI011 Base Product Number: S25FL128 RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1321712-S25FL128SAGMFI011
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 47
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S25FL128SAGMFI011,SP005660081,2015-S25FL128SAGMFI011
Base Product Number: S25FL128
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SAGMFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGMFI011
Integrated Circuits (ICs) - Memory S25FL128SAGMFI011
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1321712-S25FL128SAGMFI011 S25FL128SAGMFI011
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 448-S25FL064LABMFV011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
3 suppliers