Cypress Semiconductor Corp. Memory - Flash - S25FL127SABMFI001 S25FL127SABMFI001

Description
Flash, 16MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 16MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL127SABMFI001 - Rochester Electronics
Newburyport, MA, United States
Flash, 16MX8, PDSO16

Flash, 16MX8, PDSO16

Supplier's Site Datasheet
Memory - Flash - S25FL127SABMFI001 - 932635-S25FL127SABMFI001 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABMFI001
932635-S25FL127SABMFI001
Memory - Flash - S25FL127SABMFI001 932635-S25FL127SABMFI001
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932635-S25FL127SABMF I001 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932635-S25FL127SABMFI001
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: S25FL127
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL127SABMFI001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL127SABMFI001
Integrated Circuits (ICs) - Memory S25FL127SABMFI001
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL127SABMFI001 932635-S25FL127SABMFI001 S25FL127SABMFI001
Product Name Memory - Flash - S25FL127SABMFI001 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type PG-DSO-16 SOIC; 16-SOIC SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185ALM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - S25FL032P0XMFV003M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
2 suppliers