Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL116K0XNFB010

Description
Win Source Part Number: 1255706-S25FL116K0XN FB010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL116 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255706-S25FL116K0XN FB010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL116 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255706-S25FL116K0XNFB010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255706-S25FL116K0XNFB010
Integrated Circuits (ICs) - Memory 1255706-S25FL116K0XNFB010
Win Source Part Number: 1255706-S25FL116K0XN FB010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL116 Product Status: Obsolete

Win Source Part Number: 1255706-S25FL116K0XNFB010
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL1-K
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL116
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL116K0XNFB010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL116K0XNFB010
Integrated Circuits (ICs) - Memory S25FL116K0XNFB010
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255706-S25FL116K0XNFB010 S25FL116K0XNFB010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - 28486511 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL129P0XBHI300 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details