Cypress Semiconductor Corp. Memory - Flash - S25FL064P0XBHI023 S25FL064P0XBHI023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892858-S25FL064P0XBH I023 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 24-BGA (8x6) Package: Reel - TR Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL064P0XBHI023DKR , S25FL064P0XBHI023TR, S25FL064P0XBHI023-ND , S25FL064P0XBHI023CT
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892858-S25FL064P0XBH I023 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 24-BGA (8x6) Package: Reel - TR Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL064P0XBHI023DKR , S25FL064P0XBHI023TR, S25FL064P0XBHI023-ND , S25FL064P0XBHI023CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL064P0XBHI023 - 892858-S25FL064P0XBHI023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064P0XBHI023
892858-S25FL064P0XBHI023
Memory - Flash - S25FL064P0XBHI023 892858-S25FL064P0XBHI023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892858-S25FL064P0XBH I023 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 24-BGA (8x6) Package: Reel - TR Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL064P0XBHI023DKR , S25FL064P0XBHI023TR, S25FL064P0XBHI023-ND , S25FL064P0XBHI023CT

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892858-S25FL064P0XBHI023
Series: FL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 24-BGA (8x6)
Package: Reel - TR
Package: 24-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL064
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL064P0XBHI023DKR, S25FL064P0XBHI023TR, S25FL064P0XBHI023-ND, S25FL064P0XBHI023CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 892858-S25FL064P0XBHI023
Product Name Memory - Flash - S25FL064P0XBHI023
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details