Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL064LABNFI010

Description
Win Source Part Number: 1255336-S25FL064LABN FI010 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4469,S25FL064LAB NFI010,2832-S25FL064 LABNFI010 Base Product Number: S25FL064
Request a Quote Datasheet
Description
Win Source Part Number: 1255336-S25FL064LABN FI010 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4469,S25FL064LAB NFI010,2832-S25FL064 LABNFI010 Base Product Number: S25FL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255336-S25FL064LABNFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255336-S25FL064LABNFI010
Integrated Circuits (ICs) - Memory 1255336-S25FL064LABNFI010
Win Source Part Number: 1255336-S25FL064LABN FI010 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4469,S25FL064LAB NFI010,2832-S25FL064 LABNFI010 Base Product Number: S25FL064

Win Source Part Number: 1255336-S25FL064LABNFI010
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tray
Standard Package: 980
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4469,S25FL064LABNFI010,2832-S25FL064LABNFI010
Base Product Number: S25FL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL064LABNFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL064LABNFI010
Integrated Circuits (ICs) - Memory - Memory S25FL064LABNFI010
FLASH - NOR MEMORY IC 64MB (8M X

FLASH - NOR MEMORY IC 64MB (8M X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255336-S25FL064LABNFI010 S25FL064LABNFI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABBHV030 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; FBGA
View Details
6 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers