Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL064LABMFV013

Description
Win Source Part Number: 1189346-S25FL064LABM FV013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4074-2-ND,2832-S 25FL064LABMFV013,428 -4074-6,428-4074-2,4 28-4074-1,S25FL064LA BMFV013-ND Base Product Number: S25FL064
Request a Quote Datasheet
Description
Win Source Part Number: 1189346-S25FL064LABM FV013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4074-2-ND,2832-S 25FL064LABMFV013,428 -4074-6,428-4074-2,4 28-4074-1,S25FL064LA BMFV013-ND Base Product Number: S25FL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1189346-S25FL064LABMFV013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1189346-S25FL064LABMFV013
Integrated Circuits (ICs) - Memory 1189346-S25FL064LABMFV013
Win Source Part Number: 1189346-S25FL064LABM FV013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4074-2-ND,2832-S 25FL064LABMFV013,428 -4074-6,428-4074-2,4 28-4074-1,S25FL064LA BMFV013-ND Base Product Number: S25FL064

Win Source Part Number: 1189346-S25FL064LABMFV013
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4074-2-ND,2832-S25FL064LABMFV013,428-4074-6,428-4074-2,428-4074-1,S25FL064LABMFV013-ND
Base Product Number: S25FL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL064LABMFV013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL064LABMFV013
Integrated Circuits (ICs) - Memory - Memory S25FL064LABMFV013
FLASH, 16MX4, PDSO8

FLASH, 16MX4, PDSO8

Supplier's Site
FLASH, 16MX4, PDSO8

FLASH, 16MX4, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1189346-S25FL064LABMFV013 S25FL064LABMFV013 S25FL064LABMFV013
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 128Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL127SABBHVC03 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type BGA; Tape & Reel (TR)
View Details
3 suppliers
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details