Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL064LABBHB030

Description
Win Source Part Number: 1255654-S25FL064LABB HB030 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064
Request a Quote Datasheet
Description
Win Source Part Number: 1255654-S25FL064LABB HB030 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255654-S25FL064LABBHB030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255654-S25FL064LABBHB030
Integrated Circuits (ICs) - Memory 1255654-S25FL064LABBHB030
Win Source Part Number: 1255654-S25FL064LABB HB030 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064

Win Source Part Number: 1255654-S25FL064LABBHB030
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-L
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABBHB030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABBHB030
Integrated Circuits (ICs) - Memory S25FL064LABBHB030
IC FLASH 64MBIT SPI/QUAD 24BGA

IC FLASH 64MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255654-S25FL064LABBHB030 S25FL064LABBHB030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFIS10 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details