Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFV013 S25FL032P0XMFV013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758567-S25FL032P0XMF V013 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758567-S25FL032P0XMF V013 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFV013 - 758567-S25FL032P0XMFV013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFV013
758567-S25FL032P0XMFV013
Memory - Flash - S25FL032P0XMFV013 758567-S25FL032P0XMFV013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758567-S25FL032P0XMF V013 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758567-S25FL032P0XMFV013
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 5μs, 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL032P0XMFV013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XMFV013
Integrated Circuits (ICs) - Memory S25FL032P0XMFV013
IC FLASH 32MBIT SPI/QUAD I/O 8SO

IC FLASH 32MBIT SPI/QUAD I/O 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 758567-S25FL032P0XMFV013 S25FL032P0XMFV013
Product Name Memory - Flash - S25FL032P0XMFV013 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 5000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory, 16Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5502 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type SOIC
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details